TTM Technologies Inc. Attenuators 800-50T-S

Description
RF Attenuators 0Hz ~ 1GHz 50 Ohms 800W
Request a Quote Datasheet
Description
RF Attenuators 0Hz ~ 1GHz 50 Ohms 800W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 4244-800-50T-S-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 0Hz ~ 1GHz 50 Ohms 800W

RF Attenuators 0Hz ~ 1GHz 50 Ohms 800W

Buy Now Datasheet
Attenuators - 800-50T-S - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
800-50T-S
Attenuators 800-50T-S
RF Attenuators 0 Hz ~ 1 GHz 50 Ohms 800W

RF Attenuators 0 Hz ~ 1 GHz 50 Ohms 800W

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 4244-800-50T-S-ND 800-50T-S
Product Name Attenuators Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuators - NFA6702 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.35 :1
View Details
Attenuators - 3157-BW-N12W5+-ND - DigiKey
Specs
Attenuation 12 dB
Package Type N-Type In-Line Module
Connectors Type N
View Details
Variable Attenuators - AR-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
6dB DC-40GHz MMIC Attenuator - ATN06-0040BH - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Connectorized; connectorized
View Details