TTM Technologies Inc. Attenuators 60N50TPC

Description
RF Attenuators 0Hz ~ 3GHz 50 Ohms 60W
Request a Quote Datasheet
Description
RF Attenuators 0Hz ~ 3GHz 50 Ohms 60W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 4244-60N50TPC-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
4244-60N50TPC-ND
Attenuators 4244-60N50TPC-ND
RF Attenuators 0Hz ~ 3GHz 50 Ohms 60W

RF Attenuators 0Hz ~ 3GHz 50 Ohms 60W

Buy Now Datasheet
Attenuators - 60N50TPC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
60N50TPC
Attenuators 60N50TPC
RF Attenuators 0 Hz ~ 3 GHz 50 Ohms 60W

RF Attenuators 0 Hz ~ 3 GHz 50 Ohms 60W

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 4244-60N50TPC-ND 60N50TPC
Product Name Attenuators Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 500W 3GHz 7/16 - UIYCA500A7163 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.3 :1
View Details
Digitally Controlled Attenuators - NDA-7000-9000-32-0.25 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.2500
Frequency 7 GHz
View Details
Jitter Attenuators - SI5342D-D06492-GMR - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details