TTM Technologies Inc. Attenuators 60N50TP

Description
RF Attenuators 0 Hz ~ 6 GHz 50 Ohms 60W
Description
RF Attenuators 0 Hz ~ 6 GHz 50 Ohms 60W

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 60N50TP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
60N50TP
Attenuators 60N50TP
RF Attenuators 0 Hz ~ 6 GHz 50 Ohms 60W

RF Attenuators 0 Hz ~ 6 GHz 50 Ohms 60W

Buy Now
Shenzhen, China
RF and Wireless - Attenuators
60N50TP
RF and Wireless - Attenuators 60N50TP
RF ATTENUATOR 50OHM

RF ATTENUATOR 50OHM

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators
Product Number 60N50TP 60N50TP
Product Name Attenuators RF and Wireless - Attenuators
Attenuator Type Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 500W 3GHz N - UIYCA500AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.3 :1
View Details
ColorConnect Attenuators - AT-185-01-06 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
RF Attenuators - 2823249 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 18 GHz
View Details