TTM Technologies Inc. Attenuators 60-50TPC

Description
RF Attenuators 0Hz ~ 6GHz 50 Ohms 60W
Request a Quote Datasheet
Description
RF Attenuators 0Hz ~ 6GHz 50 Ohms 60W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 4244-60-50TPC-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
4244-60-50TPC-ND
Attenuators 4244-60-50TPC-ND
RF Attenuators 0Hz ~ 6GHz 50 Ohms 60W

RF Attenuators 0Hz ~ 6GHz 50 Ohms 60W

Buy Now Datasheet
Shenzhen, China
RF and Wireless - Attenuators
60-50TPC
RF and Wireless - Attenuators 60-50TPC
RF ATTENUATOR 50OHM

RF ATTENUATOR 50OHM

Supplier's Site
Attenuators - 60-50TPC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
60-50TPC
Attenuators 60-50TPC
RF Attenuators 0 Hz ~ 6 GHz 50 Ohms 60W

RF Attenuators 0 Hz ~ 6 GHz 50 Ohms 60W

Buy Now

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 4244-60-50TPC-ND 60-50TPC 60-50TPC
Product Name Attenuators RF and Wireless - Attenuators Attenuators
Attenuator Type Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o20100018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.4 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
Attenuators - 3157-VAT-5W2+-ND - DigiKey
Specs
Attenuation 5 dB
Package Type SMA In-Line Module
Connectors SMA
View Details
Attenuators - 2312-TGL2767-SMSRCT-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 14-PowerFQFN
View Details