TTM Technologies Inc. RF Power Dividers/Splitters 4A0256

Description
RF Power Divider 3.6 GHz ~ 4.3 GHz Isolation (Min) 20dB Module
Description
RF Power Divider 3.6 GHz ~ 4.3 GHz Isolation (Min) 20dB Module

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - 4A0256 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
4A0256
RF Power Dividers/Splitters 4A0256
RF Power Divider 3.6 GHz ~ 4.3 GHz Isolation (Min) 20dB Module

RF Power Divider 3.6 GHz ~ 4.3 GHz Isolation (Min) 20dB Module

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Power Dividers and RF Power Combiners
Product Number 4A0256
Product Name RF Power Dividers/Splitters
Package Type / Form Factor Module
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - QHDZ-2N-0.392G - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 350.00 to 435.00 MHz
Insertion Loss 0.15 dB
View Details
Resistive Power Splitters/Taps - WMRD02-7.2-S - Werbel Microwave LLC
Specs
Package Type / Form Factor Connectorized Module
Frequency 7200.00 to 7125.00 MHz
View Details
RF Power Dividers/Splitters - 863-1253-2-ND - DigiKey
Specs
Package Type / Form Factor "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Insertion Loss 1.30 dB
Isolation 20.00 dB
View Details
4 suppliers
5 to 6GHz – 2 Way Power Divider/Splitter - UIY2PD3728A - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors SMA; SMA
View Details