RF PWR DVDR 1MHZ-750MHZ 6SMD Product overview: SBTCJ-1WX+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ, 750MHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 1MHZ, 750MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-SBTCJ-1WX+ can be used for catalog matching and distributor lookup.
Manufacturer: Mini-Circuits
Win Source Part Number: 712072-SBTCJ-1WX+
Manufacturer Homepage: www.minicircuits.com
Reference Date Code: 1725+
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
RF Power Divider 1MHz ~ 750MHz Isolation (Min) 20dB, 10° Imbalance (Max) 6-SMD, No Lead, 5 Leads
RF PWR DVDR 1MHZ-750MHZ 6SMD
RF PWR DVDR 1MHZ-750MHZ 6SMD
RF Power Divider 1 MHz ~ 750 MHz Isolation (Min) 20dB, 10° Imbalance (Max) 6-SMD, No Lead, 5 Leads
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Power Dividers and RF Power Combiners | RF Power Dividers and RF Power Combiners | RF Power Dividers and RF Power Combiners | RF Power Dividers and RF Power Combiners |
| Product Number | 851-SBTCJ-1WX+ | SBTCJ-1WX+ | 3157-SBTCJ-1WX+TR-ND | SBTCJ-1WX+ |
| Product Name | 1MHZ 750MHZ Rf Power Divider Splitter | RF Power Dividers/Splitters - SBTCJ-1WX+ | RF Power Dividers/Splitters | RF Power Dividers/Splitters |
| Package Type / Form Factor | Tape & Reel (TR) | 6-SMD, No Lead, 5 Leads | 6-SMD, No Lead, 5 Leads | |
| Connectors | SMD/SMT | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) |