TTM Technologies Inc. RF Power Dividers/Splitters 41730

Description
RF Power Divider 2 GHz ~ 18 GHz Isolation (Min) 10dB Module
Description
RF Power Divider 2 GHz ~ 18 GHz Isolation (Min) 10dB Module

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - 41730 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
41730
RF Power Dividers/Splitters 41730
RF Power Divider 2 GHz ~ 18 GHz Isolation (Min) 10dB Module

RF Power Divider 2 GHz ~ 18 GHz Isolation (Min) 10dB Module

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Power Dividers and RF Power Combiners
Product Number 41730
Product Name RF Power Dividers/Splitters
Package Type / Form Factor Module
Unlock Full Specs
to access all available technical data

Similar Products

2-Way Power Dividers/Combiners - NPD2-30-3000-2-S - kTB Solutions
Specs
0º Power Divider Division: 2-Way
Connectors SMA; SMA
Frequency 30.00 to 3000.00 MHz
View Details
Power Dividers, Combiners, Hybrids - PDP-2N-1000 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor PC Mount
Frequency 20.00 to 2000.00 MHz
Insertion Loss 2.00 dB
View Details
RF Power Dividers/Splitters - 1761-PDW08605-TTR-ND - DigiKey
Specs
Package Type / Form Factor 5-SMD, No Lead
Insertion Loss 0.60 dB
Isolation 12.00 dB
View Details
RF Power Dividers/Splitters - 3157-QCU-55+DKR-ND - DigiKey
Specs
Package Type / Form Factor 1812 (4532 Metric)
Insertion Loss 1.50 dB
Isolation 10.00 dB
View Details