Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids FH-40003

Description
Package Type | Surface Mount NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 10 Frequency Max (MHz) | 400 CW Power (W) | 3 Insertion Loss (dB) Max | 1.25 Amplitude Balance (dB) Max | ±0.2 Phase Balance (Deg) Max | 180±2 Isolation (dB) Min | 25 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Description
Package Type | Surface Mount NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 10 Frequency Max (MHz) | 400 CW Power (W) | 3 Insertion Loss (dB) Max | 1.25 Amplitude Balance (dB) Max | ±0.2 Phase Balance (Deg) Max | 180±2 Isolation (dB) Min | 25 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FH-40003 is a 0°/180° hybrid coupler operating from 10 to 400 MHz with a 50-ohm impedance, handling up to 3 watts of power. It offers a minimum isolation of 25 dB, a maximum insertion loss of 1.25 dB, a maximum VSWR of 1.3:1, ±2° phase balance, and ±0.2 dB amplitude balance. It operates across a temperature range of -54 to +85°C and is designed for surface mounting in a compact package suitable for microwave signal conditioning applications.

Datasheet Summary
Powered by GS/AI

The FH-40003 is a 0°/180° hybrid coupler operating from 10 to 400 MHz with a 50-ohm impedance, handling up to 3 watts of power. It offers a minimum isolation of 25 dB, a maximum insertion loss of 1.25 dB, a maximum VSWR of 1.3:1, ±2° phase balance, and ±0.2 dB amplitude balance. It operates across a temperature range of -54 to +85°C and is designed for surface mounting in a compact package suitable for microwave signal conditioning applications.

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - FH-40003 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
FH-40003
Power Dividers, Combiners, Hybrids FH-40003
Package Type | Surface Mount NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 10 Frequency Max (MHz) | 400 CW Power (W) | 3 Insertion Loss (dB) Max | 1.25 Amplitude Balance (dB) Max | ±0.2 Phase Balance (Deg) Max | 180±2 Isolation (dB) Min | 25 Environmental Screening | Catalogue, Mil-screened
  • Package Type | Surface Mount
  • NxM | 2 x 2
  • Coupling (dB) | -3
  • Frequency Min (MHz) | 10
  • Frequency Max (MHz) | 400
  • CW Power (W) | 3
  • Insertion Loss (dB) Max | 1.25
  • Amplitude Balance (dB) Max | ±0.2
  • Phase Balance (Deg) Max | 180±2
  • Isolation (dB) Min | 25
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number FH-40003
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 10.00 to 400.00 MHz
Insertion Loss 1.25 dB
Power 3.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - HJ-0.375K - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 250.00 to 500.00 MHz
Insertion Loss 0.30 dB
View Details
Power Dividers, Combiners, Hybrids - QHC-2-2.25G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 2100.00 to 2400.00 MHz
Insertion Loss 0.30 dB
View Details
Power Dividers, Combiners, Hybrids - PDHM-20-400 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 10.00 to 800.00 MHz
Insertion Loss 0.80 dB
View Details
Power Dividers, Combiners, Hybrids - PDG-02B-500 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 20.00 to 1000.00 MHz
Insertion Loss 1.00 dB
View Details