TTM Technologies Inc. RF Power Dividers/Splitters 41620

Description
RF Power Divider 500 MHz ~ 3 GHz Isolation (Min) 15dB Module
Description
RF Power Divider 500 MHz ~ 3 GHz Isolation (Min) 15dB Module

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - 41620 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
41620
RF Power Dividers/Splitters 41620
RF Power Divider 500 MHz ~ 3 GHz Isolation (Min) 15dB Module

RF Power Divider 500 MHz ~ 3 GHz Isolation (Min) 15dB Module

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Power Dividers and RF Power Combiners
Product Number 41620
Product Name RF Power Dividers/Splitters
Package Type / Form Factor Module
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - PDT-20-50 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor PC Mount
Frequency 1.00 to 100.00 MHz
Insertion Loss 0.50 dB
View Details
4 to 8GHz – 2 Way Power Divider/Splitter - UIY2PD2828E - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors SMA; SMA
View Details
MLDD 4-Way Power Dividers 7030400K - 7030400K - KRYTAR, Inc.
Specs
0º Power Divider Division: 4-Way
Frequency 3000.00 to 40000.00 MHz
Isolation 13.00 dB
View Details
2-Way Power Dividers/Combiners - NPD2-1000-2500-30-N - kTB Solutions
Specs
0º Power Divider Division: 2-Way
Connectors Type N; N
Frequency 1000.00 to 2500.00 MHz
View Details