TTM Technologies Inc. Attenuators 400-100R

Description
RF Attenuators 0 Hz ~ 500 MHz 100 Ohms 400W
Description
RF Attenuators 0 Hz ~ 500 MHz 100 Ohms 400W

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 400-100R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
400-100R
Attenuators 400-100R
RF Attenuators 0 Hz ~ 500 MHz 100 Ohms 400W

RF Attenuators 0 Hz ~ 500 MHz 100 Ohms 400W

Buy Now
Shenzhen, China
RF and Wireless - Attenuators
400-100R
RF and Wireless - Attenuators 400-100R
RF ATTENUATOR 100OHM

RF ATTENUATOR 100OHM

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators
Product Number 400-100R 400-100R
Product Name Attenuators RF and Wireless - Attenuators
Attenuator Type Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 2W – N DC-3GHz - UIYCA2AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Fixed Attenuators - Small Signal -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Attenuator Type Fixed
Frequency 50 GHz
Attenuation 0.0 to 30 dB
View Details
ATN03-0040PSM, 3dB DC-40GHz MMIC Attenuator - ATN03-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details