Mini-Circuits Attenuators UNAT-4A+

Description
4 DB FIXED ATT, DC - 6000 MHZ
Request a Quote Datasheet
Description
4 DB FIXED ATT, DC - 6000 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-UNAT-4A+-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
3157-UNAT-4A+-ND
Attenuators 3157-UNAT-4A+-ND
4 DB FIXED ATT, DC - 6000 MHZ

4 DB FIXED ATT, DC - 6000 MHZ

Buy Now Datasheet
RF and Wireless - Attenuators - UNAT-4A+ - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
UNAT-4A+
RF and Wireless - Attenuators UNAT-4A+
4 DB FIXED ATT, DC - 6000 MHZ

4 DB FIXED ATT, DC - 6000 MHZ

Supplier's Site
Attenuators - UNAT-4A+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
UNAT-4A+
Attenuators UNAT-4A+
RF Attenuators 4dB 0 Hz ~ 6 GHz 50 Ohms 1.7W N-Type In-Line Module

RF Attenuators 4dB 0 Hz ~ 6 GHz 50 Ohms 1.7W N-Type In-Line Module

Buy Now

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 3157-UNAT-4A+-ND UNAT-4A+ UNAT-4A+
Product Name Attenuators RF and Wireless - Attenuators Attenuators
Attenuation 4 dB 4 dB 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 2W – N DC-6GHz - UIYCA2AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.25 :1
View Details
Thermopad®: Temperature Variable Attenuators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Frequency 36 GHz
Attenuation 1 to 10 dB
View Details
Attenuators - 3157-VAT-6W2+-ND - DigiKey
Specs
Attenuation 6 dB
Package Type SMA In-Line Module
Connectors SMA
View Details
Variable Attenuators - AR-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details