TTM Technologies Inc. RF and Wireless - Attenuators 40-100RE

Description
RF ATTENUATOR 100OHM 5%
Description
RF ATTENUATOR 100OHM 5%

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - Attenuators
40-100RE
RF and Wireless - Attenuators 40-100RE
RF ATTENUATOR 100OHM 5%

RF ATTENUATOR 100OHM 5%

Supplier's Site
Attenuators - 40-100RE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
40-100RE
Attenuators 40-100RE
RF Attenuators 0 Hz ~ 3 GHz 100 Ohms 40W

RF Attenuators 0 Hz ~ 3 GHz 100 Ohms 40W

Buy Now

Technical Specifications

  Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 40-100RE 40-100RE
Product Name RF and Wireless - Attenuators Attenuators
Attenuator Type Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o20206S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.2 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
RF Attenuators - 2823253 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 18 GHz
View Details
Manually Variable Attenuators - NSA26A - kTB Solutions
Specs
Attenuator Type Variable
Frequency 0.0 GHz
Connectors SMA; Type N; 3.5mm, SMA, N
View Details