TTM Technologies Inc. Attenuators 250375-4X50-2

Description
RF Attenuators 0 Hz ~ 1 GHz 50 Ohms 150W 2-SMD, No Lead
Description
RF Attenuators 0 Hz ~ 1 GHz 50 Ohms 150W 2-SMD, No Lead

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 250375-4X50-2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
250375-4X50-2
Attenuators 250375-4X50-2
RF Attenuators 0 Hz ~ 1 GHz 50 Ohms 150W 2-SMD, No Lead

RF Attenuators 0 Hz ~ 1 GHz 50 Ohms 150W 2-SMD, No Lead

Buy Now
Shenzhen, China
RF and Wireless - Attenuators
250375-4X50-2
RF and Wireless - Attenuators 250375-4X50-2
RF ATTENUATOR 50OHM

RF ATTENUATOR 50OHM

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators
Product Number 250375-4X50-2 250375-4X50-2
Product Name Attenuators RF and Wireless - Attenuators
Attenuator Type Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARM-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ATN10-00110CH, Passive GaAs MMIC Attenuator Family - ATN10-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
Attenuators - 2312-QPC3614TR13TR-ND - DigiKey
Specs
Attenuation 31.5 dB
Package Type 20-VFQFN Exposed Pad
View Details
Coaxial Attenuator - 5o2015003N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details