TTM Technologies Inc. RF and Wireless - Attenuators 250250-4X50-2

Description
RF ATTENUATOR 50OHM
Description
RF ATTENUATOR 50OHM

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - Attenuators
250250-4X50-2
RF and Wireless - Attenuators 250250-4X50-2
RF ATTENUATOR 50OHM

RF ATTENUATOR 50OHM

Supplier's Site
Attenuators - 250250-4X50-2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
250250-4X50-2
Attenuators 250250-4X50-2
RF Attenuators 0 Hz ~ 2 GHz 50 Ohms 40W 2-SMD, No Lead

RF Attenuators 0 Hz ~ 2 GHz 50 Ohms 40W 2-SMD, No Lead

Buy Now

Technical Specifications

  Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 250250-4X50-2 250250-4X50-2
Product Name RF and Wireless - Attenuators Attenuators
Attenuator Type Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

0.02 - 30 GHz, SOI 6-Bit Digital Attenuator - QPC5430 - Qorvo
Specs
Attenuator Type Digital
Number of Bits 6
Frequency 0.0200 to 30 GHz
View Details
ATN10-00110-3W, GaAs MMIC DC to 110GHz Attenuator - ATN10-00110-3W - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type Connectorized; connectorized
View Details
Coaxial Attenuator 150W 6GHz - UIYCA150AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details