TTM Technologies Inc. RF and Wireless - Attenuators 20-75RP

Description
RF ATTENUATOR 75OHM
Description
RF ATTENUATOR 75OHM

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - Attenuators
20-75RP
RF and Wireless - Attenuators 20-75RP
RF ATTENUATOR 75OHM

RF ATTENUATOR 75OHM

Supplier's Site
Attenuators - 20-75RP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
20-75RP
Attenuators 20-75RP
RF Attenuators 0 Hz ~ 4 GHz 75 Ohms 20W

RF Attenuators 0 Hz ~ 4 GHz 75 Ohms 20W

Buy Now

Technical Specifications

  Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 20-75RP 20-75RP
Product Name RF and Wireless - Attenuators Attenuators
Attenuator Type Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARS-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 1000W 3GHz 7/16 - UIYCA1000A - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.4 :1
View Details
ColorConnect Attenuators - AT-185-01-10 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
RF Attenuators - 7123015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 10 GHz
Connectors Tnc
View Details