TTM Technologies Inc. Attenuators 20-50TPC

Description
RF Attenuators 0 Hz ~ 6 GHz 50 Ohms 20W
Description
RF Attenuators 0 Hz ~ 6 GHz 50 Ohms 20W

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 20-50TPC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
20-50TPC
Attenuators 20-50TPC
RF Attenuators 0 Hz ~ 6 GHz 50 Ohms 20W

RF Attenuators 0 Hz ~ 6 GHz 50 Ohms 20W

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Attenuators
Product Number 20-50TPC
Product Name Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Passive GaAs MMIC DC - 40 GHz 20 dB Attenuator - ATN20-0040BH - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Connectorized; connectorized
View Details
Attenuators - 2312-TGL4201-06-ND - DigiKey
Specs
Attenuation 6 dB
Package Type 6-SMD, No Lead
View Details
Coaxial Attenuator - 5o201003S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details