TTM Technologies Inc. Attenuators 20-50TPC-S

Description
RF Attenuators 0 Hz ~ 6 GHz 50 Ohms 20W
Description
RF Attenuators 0 Hz ~ 6 GHz 50 Ohms 20W

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 20-50TPC-S - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
20-50TPC-S
Attenuators 20-50TPC-S
RF Attenuators 0 Hz ~ 6 GHz 50 Ohms 20W

RF Attenuators 0 Hz ~ 6 GHz 50 Ohms 20W

Buy Now
Shenzhen, China
RF and Wireless - Attenuators
20-50TPC-S
RF and Wireless - Attenuators 20-50TPC-S
RF ATTENUATOR 50OHM

RF ATTENUATOR 50OHM

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators
Product Number 20-50TPC-S 20-50TPC-S
Product Name Attenuators RF and Wireless - Attenuators
Attenuator Type Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-24-01-10 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Attenuators - SKY12322-86LF - 064675-SKY12322-86LF - Win Source Electronics
Specs
Attenuator Type Variable
Frequency 0.5000 to 4 GHz
View Details
3 suppliers
Coaxial Attenuator 5W 3GHz SMA - UIYCA5AS3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details