TTM Technologies Inc. Attenuators 20-100RP-S

Description
RF Attenuators 0 Hz ~ 4 GHz 100 Ohms 20W
Description
RF Attenuators 0 Hz ~ 4 GHz 100 Ohms 20W

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 20-100RP-S - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
20-100RP-S
Attenuators 20-100RP-S
RF Attenuators 0 Hz ~ 4 GHz 100 Ohms 20W

RF Attenuators 0 Hz ~ 4 GHz 100 Ohms 20W

Buy Now
Shenzhen, China
RF and Wireless - Attenuators
20-100RP-S
RF and Wireless - Attenuators 20-100RP-S
RF ATTENUATOR 100OHM 5% 20W

RF ATTENUATOR 100OHM 5% 20W

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators
Product Number 20-100RP-S 20-100RP-S
Product Name Attenuators RF and Wireless - Attenuators
Attenuator Type Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AR-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
2dB DC-40GHz MMIC Attenuator - ATN02-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
0.02 - 15 GHz, SOI 6-Bit Digital Attenuator - QPC5330 - Qorvo
Specs
Attenuator Type Digital
Number of Bits 6
Frequency 0.0200 to 15 GHz
View Details
Coaxial Attenuator - 5o2010008N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details