TTM Technologies Inc. RF Directional Coupler 1H0565-3

Description
RF Directional Coupler Military 1GHz ~ 2GHz 3dB 150W
Description
RF Directional Coupler Military 1GHz ~ 2GHz 3dB 150W

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 1H0565-3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
1H0565-3
RF Directional Coupler 1H0565-3
RF Directional Coupler Military 1GHz ~ 2GHz 3dB 150W

RF Directional Coupler Military 1GHz ~ 2GHz 3dB 150W

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Couplers
Product Number 1H0565-3
Product Name RF Directional Coupler
RF Coupler Type Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers 101065010 - 101065010 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 1000.00 to 65000.00 MHz
Power 20.00 watts
View Details
High Frequency Resistive Coupler - FPC06882 - Knowles
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount
Impedance 50 ohms
View Details
4 suppliers
3 to 6GHz – Dual Directional Coupler - UIYDDCP10025A - UIY Inc.
Specs
RF Coupler Type Dual Directional
Frequency Range 3000.00 to 6000.00 MHz
Power 100.00 watts
View Details
Signal Distribution: Power Dividers, Samplers and Crossovers -  - Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
View Details