KRYTAR, Inc. Directional Couplers 101065010 101065010

Description
KRYTAR’s high-performance directional couplers offer the tightest specifications in the industry and are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s directional coupler, Model 101065010, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over a broadband frequency range of 1.0 to 65.0 GHz (L- through V-Bands) in a single, compact and lightweight package. In addition, Model 101065010 offers superior performance ratings including Nominal Coupling (with respect to output) of 10 dB ±1.5 dB, 1-30 GHz and 10 ±2.0 dB, 1-65 GHz and Frequency Sensitivity of ±1.2 dB, 1-30 GHz and ±1.8 dB, 30-65 GHz. The directional coupler exhibits Insertion Loss of <3.5 dB (includes coupled power) Directivity of >8 dB, Maximum VSWR (any port) is 1.9, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard 1.85mm Female connectors. The compact package measures just 2.50 inches (L) x 0.50 inches (W) x 0.65 inches (H), and weighs just 1.9 ounces. Operating temperature is -54° to +85° C. KRYTAR’s directional coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. The KRYTAR line of directional couplers offer excellent solutions for many ultra-broadband applications including electronic warfare (EW), mmWave, 5G NR (New Radio), Wi-Fi 6 and Wi-Fi 6E, SATCOM, radar, MIMO (Multiple-Input and Multiple-Output) radio links, signal monitoring and measurement, antenna beamforming, and EMC (electromagnetic compatibility) testing environments. The directional coupler can also be manufactured to meet rigid military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote
Description
KRYTAR’s high-performance directional couplers offer the tightest specifications in the industry and are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s directional coupler, Model 101065010, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over a broadband frequency range of 1.0 to 65.0 GHz (L- through V-Bands) in a single, compact and lightweight package. In addition, Model 101065010 offers superior performance ratings including Nominal Coupling (with respect to output) of 10 dB ±1.5 dB, 1-30 GHz and 10 ±2.0 dB, 1-65 GHz and Frequency Sensitivity of ±1.2 dB, 1-30 GHz and ±1.8 dB, 30-65 GHz. The directional coupler exhibits Insertion Loss of <3.5 dB (includes coupled power) Directivity of >8 dB, Maximum VSWR (any port) is 1.9, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard 1.85mm Female connectors. The compact package measures just 2.50 inches (L) x 0.50 inches (W) x 0.65 inches (H), and weighs just 1.9 ounces. Operating temperature is -54° to +85° C. KRYTAR’s directional coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. The KRYTAR line of directional couplers offer excellent solutions for many ultra-broadband applications including electronic warfare (EW), mmWave, 5G NR (New Radio), Wi-Fi 6 and Wi-Fi 6E, SATCOM, radar, MIMO (Multiple-Input and Multiple-Output) radio links, signal monitoring and measurement, antenna beamforming, and EMC (electromagnetic compatibility) testing environments. The directional coupler can also be manufactured to meet rigid military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 101065010 is a 1-65 GHz directional coupler with 1.85 mm female connectors, weighing 1.9 ounces and operating from -54° to +85° C. It provides nominal coupling of 10 ±1.5 dB from 1-30 GHz and 10 ±2.0 dB from 1-65 GHz, with frequency sensitivity of ±1.2 dB (1-30 GHz) and ±1.8 dB (30-65 GHz), directivity greater than 8 dB, maximum VSWR of 1.9 on any port, and insertion loss less than 3.5 dB including coupled power. It handles 20 W average and 3 kW peak input power.

Datasheet Summary
Powered by GS/AI

The 101065010 is a 1-65 GHz directional coupler with 1.85 mm female connectors, weighing 1.9 ounces and operating from -54° to +85° C. It provides nominal coupling of 10 ±1.5 dB from 1-30 GHz and 10 ±2.0 dB from 1-65 GHz, with frequency sensitivity of ±1.2 dB (1-30 GHz) and ±1.8 dB (30-65 GHz), directivity greater than 8 dB, maximum VSWR of 1.9 on any port, and insertion loss less than 3.5 dB including coupled power. It handles 20 W average and 3 kW peak input power.

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers 101065010 - 101065010 - KRYTAR, Inc.
Sunnyvale, CA, United States
Directional Couplers 101065010
101065010
Directional Couplers 101065010 101065010
KRYTAR’s high-performance directional couplers offer the tightest specifications in the industry and are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR’s directional coupler, Model 101065010, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over a broadband frequency range of 1.0 to 65.0 GHz (L- through V-Bands) in a single, compact and lightweight package. In addition, Model 101065010 offers superior performance ratings including Nominal Coupling (with respect to output) of 10 dB ±1.5 dB, 1-30 GHz and 10 ±2.0 dB, 1-65 GHz and Frequency Sensitivity of ±1.2 dB, 1-30 GHz and ±1.8 dB, 30-65 GHz. The directional coupler exhibits Insertion Loss of <3.5 dB (includes coupled power) Directivity of >8 dB, Maximum VSWR (any port) is 1.9, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard 1.85mm Female connectors. The compact package measures just 2.50 inches (L) x 0.50 inches (W) x 0.65 inches (H), and weighs just 1.9 ounces. Operating temperature is -54° to +85° C. KRYTAR’s directional coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. The KRYTAR line of directional couplers offer excellent solutions for many ultra-broadband applications including electronic warfare (EW), mmWave, 5G NR (New Radio), Wi-Fi 6 and Wi-Fi 6E, SATCOM, radar, MIMO (Multiple-Input and Multiple-Output) radio links, signal monitoring and measurement, antenna beamforming, and EMC (electromagnetic compatibility) testing environments. The directional coupler can also be manufactured to meet rigid military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

KRYTAR’s high-performance directional couplers offer the tightest specifications in the industry and are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required.

KRYTAR’s directional coupler, Model 101065010, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over a broadband frequency range of 1.0 to 65.0 GHz (L- through V-Bands) in a single, compact and lightweight package.

In addition, Model 101065010 offers superior performance ratings including Nominal Coupling (with respect to output) of 10 dB ±1.5 dB, 1-30 GHz and 10 ±2.0 dB, 1-65 GHz and Frequency Sensitivity of ±1.2 dB, 1-30 GHz and ±1.8 dB, 30-65 GHz. The directional coupler exhibits Insertion Loss of <3.5 dB (includes coupled power) Directivity of >8 dB, Maximum VSWR (any port) is 1.9, Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard 1.85mm Female connectors. The compact package measures just 2.50 inches (L) x 0.50 inches (W) x 0.65 inches (H), and weighs just 1.9 ounces. Operating temperature is -54° to +85° C.

KRYTAR’s directional coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. The KRYTAR line of directional couplers offer excellent solutions for many ultra-broadband applications including electronic warfare (EW), mmWave, 5G NR (New Radio), Wi-Fi 6 and Wi-Fi 6E, SATCOM, radar, MIMO (Multiple-Input and Multiple-Output) radio links, signal monitoring and measurement, antenna beamforming, and EMC (electromagnetic compatibility) testing environments. The directional coupler can also be manufactured to meet rigid military specifications.

KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category RF Couplers
Product Number 101065010
Product Name Directional Couplers 101065010
RF Coupler Type Uni-Directional
Frequency Range 1000.00 to 65000.00 MHz
Power 20.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Dual-Directional Couplers 500520020 - 500520020 - KRYTAR, Inc.
Specs
RF Coupler Type Dual Directional
Frequency Range 500.00 to 20000.00 MHz
Power 20.00 watts
View Details
Directional Couplers 1822 - 1822 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 2000.00 to 18000.00 MHz
Power 20.00 watts
View Details
Directional Couplers 106040010K - 106040010K - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 6000.00 to 40000.00 MHz
Power 20.00 watts
View Details
Directional Couplers 110046030 - 110046030 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 10000.00 to 46000.00 MHz
Power 20.00 watts
View Details