TTM Technologies Inc. RF Directional Coupler 1D0263-3

Description
RF Directional Coupler Military 300MHz ~ 550MHz 3dB 200W
Description
RF Directional Coupler Military 300MHz ~ 550MHz 3dB 200W

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 1D0263-3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
1D0263-3
RF Directional Coupler 1D0263-3
RF Directional Coupler Military 300MHz ~ 550MHz 3dB 200W

RF Directional Coupler Military 300MHz ~ 550MHz 3dB 200W

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Couplers
Product Number 1D0263-3
Product Name RF Directional Coupler
RF Coupler Type Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

Directional Coupler - 5o55180440 - 5o.com
Specs
RF Coupler Type Uni-Directional
Frequency Range 500.00 to 3000.00 MHz
Power 300.00 watts
View Details
18 dB SMT Directional Coupler, 10 - 1000 MHz, 75Ω - TCD-18-4-75X+ - Mini-Circuits
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount
Impedance 75 ohms
View Details
3 suppliers
90 Degree Hybrid Couplers - NHC9-2000-8000-20-S - kTB Solutions
Specs
Frequency Range 2000.00 to 8000.00 MHz
Power 20.00 watts
Insertion Loss 0.80 dB
View Details
RF Directional Coupler - 1761-FPC06882-TTR-ND - DigiKey
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; 4-SMD, No Lead
Frequency Range 0.00 to 25000.00 MHz
View Details