Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF COUPLERS
TTM TECHNOLOGIES INC.
1B0265-3 -- RF DIRECTIONAL COUPLER
TTM Technologies Inc.
RF Directional Coupler
1B0265-3
Description
RF Directional Coupler Military 1GHz ~ 2GHz 3dB 100W
Quarktwin Technology Ltd.
Done
Description
RF Directional Coupler Military 1GHz ~ 2GHz 3dB 100W
Suppliers
Company
Product
Description
Supplier Links
Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
1B0265-3
RF Directional Coupler
1B0265-3
RF Directional Coupler Military 1GHz ~ 2GHz 3dB 100W
RF Directional Coupler Military 1GHz ~ 2GHz 3dB 100W
Buy Now
Technical Specifications
Quarktwin Technology Ltd.
Product Category
RF Couplers
Product Number
1B0265-3
Product Name
RF Directional Coupler
RF Coupler Type
Uni-Directional
Unlock Full Specs
to access all available technical data
Similar Products
Crane Aerospace & Electronics
Directional Couplers
CSC-30-1.38G SQ
Specs
RF Coupler Type
Uni-Directional
Package Type
Connectorized; Connectorized
Frequency Range
1164.00 to 1191.00 MHz
View Details
UIY Inc.
400 to 500MHz – Directional Coupler
UIYDCP12815A
Specs
Frequency Range
400.00 to 500.00 MHz
Power
50.00 watts
Coupling
10.00 to 30.00 dB
View Details
Smiths Interconnect, a Molex company
Coaxial Couplers: UHF to Ku-Band Coaxial Couplers
View Details
Marki Microwave LLC
QH-0440, 3 dB Quadrature Hybrid
QH-0440
Specs
Package Type
Connectorized
Frequency Range
4000.00 to 40000.00 MHz
View Details