Marki Microwave LLC QH-0440, 3 dB Quadrature Hybrid QH-0440

Description
The QH-0440 is a 4 to 40 GHz quadrature (90°) hybrid. The QH-0440 is suitable for applications such as single sideband upconverters, image rejection downconverters, IQ modulators, balanced amplifiers, microwave correlators, and microwave Butler matrices.
Request a Quote Datasheet
Description
The QH-0440 is a 4 to 40 GHz quadrature (90°) hybrid. The QH-0440 is suitable for applications such as single sideband upconverters, image rejection downconverters, IQ modulators, balanced amplifiers, microwave correlators, and microwave Butler matrices.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
QH-0440, 3 dB Quadrature Hybrid - QH-0440 - Marki Microwave LLC
Morgan Hill, CA, United States
QH-0440, 3 dB Quadrature Hybrid
QH-0440
QH-0440, 3 dB Quadrature Hybrid QH-0440
The QH-0440 is a 4 to 40 GHz quadrature (90°) hybrid. The QH-0440 is suitable for applications such as single sideband upconverters, image rejection downconverters, IQ modulators, balanced amplifiers, microwave correlators, and microwave Butler matrices.

The QH-0440 is a 4 to 40 GHz quadrature (90°) hybrid. The QH-0440 is suitable for applications such as single sideband upconverters, image rejection downconverters, IQ modulators, balanced amplifiers, microwave correlators, and microwave Butler matrices.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Couplers
Product Number QH-0440
Product Name QH-0440, 3 dB Quadrature Hybrid
Package Type Connectorized
Unlock Full Specs
to access all available technical data

Similar Products

PT-0030, RESISTIVE PICK-OFF TEE - PT-0030 - Marki Microwave LLC
Specs
Package Type Connectorized
Frequency Range 0.00 to 30000.00 MHz
View Details
MQH-1434CH, MMIC 14-34GHz Quadrature Hybrid - MQH-1434CH - Marki Microwave LLC
Specs
Frequency Range 14000.00 to 34000.00 MHz
View Details
MQH-0517CH, MMIC 5-17GHz Quadrature Hybrid - MQH-0517CH - Marki Microwave LLC
Specs
Frequency Range 5000.00 to 17000.00 MHz
View Details
C17-0R512, DIRECTIONAL COUPLER - C17-0R512 - Marki Microwave LLC
Specs
RF Coupler Type Uni-Directional; Bi-Directional
Package Type Connectorized
Frequency Range 500.00 to 12000.00 MHz
View Details