TTM Technologies Inc. Attenuator - PCB Mount 100N2AE

Description
Full Flange Attenuators
Request a Quote
Description
Full Flange Attenuators
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Attenuator - PCB Mount - 100N2AE - Richardson RFPD
Downers Grove, IL, United States
Attenuator - PCB Mount
100N2AE
Attenuator - PCB Mount 100N2AE
Full Flange Attenuators

Full Flange Attenuators

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Attenuators
Product Number 100N2AE
Product Name Attenuator - PCB Mount
Frequency 2.2 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 0.5W 8GHz SMA - UIYCA05AS8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details
Coaxial Attenuator - 5o20203S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.15 :1
View Details
Attenuators - 2312-TGL2767-SM-ND - DigiKey
Specs
Attenuation 20 dB
Package Type 14-PowerLFQFN
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details