TTM Technologies Inc. RF and Wireless - Attenuators 100-100RW-S

Description
RF ATTENUATOR 100OHM
Description
RF ATTENUATOR 100OHM

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - Attenuators
100-100RW-S
RF and Wireless - Attenuators 100-100RW-S
RF ATTENUATOR 100OHM

RF ATTENUATOR 100OHM

Supplier's Site
Attenuators - 100-100RW-S - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
100-100RW-S
Attenuators 100-100RW-S
RF Attenuators 0 Hz ~ 3 GHz 100 Ohms 100W

RF Attenuators 0 Hz ~ 3 GHz 100 Ohms 100W

Buy Now

Technical Specifications

  Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 100-100RW-S 100-100RW-S
Product Name RF and Wireless - Attenuators Attenuators
Attenuator Type Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
0dB DC - 40GHz MMIC Differential Attenuator - ATD00-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
Attenuators - 2312-TGL2223-SMTR7CT-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 14-PowerFQFN
View Details
Coaxial Attenuator - 5o205003S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details