TTM Technologies Inc. RF and Wireless - Attenuators 10-50TVR

Description
RF ATTENUATOR 50OHM
Description
RF ATTENUATOR 50OHM

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - Attenuators
10-50TVR
RF and Wireless - Attenuators 10-50TVR
RF ATTENUATOR 50OHM

RF ATTENUATOR 50OHM

Supplier's Site
Attenuators - 10-50TVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
10-50TVR
Attenuators 10-50TVR
RF Attenuators 0 Hz ~ 4 GHz 50 Ohms 10W

RF Attenuators 0 Hz ~ 4 GHz 50 Ohms 10W

Buy Now

Technical Specifications

  Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 10-50TVR 10-50TVR
Product Name RF and Wireless - Attenuators Attenuators
Attenuator Type Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ATN06-00110, GaAs MMIC DC to 110GHz Attenuator - ATN06-00110 - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type Connectorized; connectorized
View Details
Attenuators - 2312-RFSA2023TR7TR-ND - DigiKey
Specs
Attenuation 2.6 to 32.6 dB
Package Type 16-VFQFN Exposed Pad
View Details
Coaxial Attenuator - 5o2020002 - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 4.2 GHz
VSWR 1.4 :1
View Details