TTM Technologies Inc. 50OHM Attenuator 10-50TVC

Description
RF ATTENUATOR 50OHM Product overview: 10-50TVC from Anaren Wireless / TTM Technologies is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-10-50TVC can be used for catalog matching and distributor lookup.
Request a Quote
Description
RF ATTENUATOR 50OHM Product overview: 10-50TVC from Anaren Wireless / TTM Technologies is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-10-50TVC can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
50OHM Attenuator - 852-10-50TVC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50OHM Attenuator
852-10-50TVC
50OHM Attenuator 852-10-50TVC
RF ATTENUATOR 50OHM Product overview: 10-50TVC from Anaren Wireless / TTM Technologies is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-10-50TVC can be used for catalog matching and distributor lookup.

RF ATTENUATOR 50OHM Product overview: 10-50TVC from Anaren Wireless / TTM Technologies is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-10-50TVC can be used for catalog matching and distributor lookup.

Supplier's Site
Attenuators - 10-50TVC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
10-50TVC
Attenuators 10-50TVC
RF Attenuators 0 Hz ~ 4 GHz 50 Ohms 10W

RF Attenuators 0 Hz ~ 4 GHz 50 Ohms 10W

Buy Now
Shenzhen, China
RF and Wireless - Attenuators
10-50TVC
RF and Wireless - Attenuators 10-50TVC
RF ATTENUATOR 50OHM

RF ATTENUATOR 50OHM

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 852-10-50TVC 10-50TVC 10-50TVC
Product Name 50OHM Attenuator Attenuators RF and Wireless - Attenuators
Frequency 0.0 to 4 GHz 0.0 to 4 GHz 0.0 to 4 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 2W – N DC-12.4GHz - UIYCA2AN124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details
RF Attenuators - 7123129 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 10 GHz
Connectors Type N; N
View Details
Jitter Attenuators - SI5342D-D13389-GMR - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
Thermopad®: Temperature Variable Attenuators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Frequency 36 GHz
Attenuation 1 to 10 dB
View Details