TTM Technologies Inc. RF and Wireless - Attenuators 10-100RV

Description
RF ATTENUATOR 100OHM
Description
RF ATTENUATOR 100OHM

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - Attenuators
10-100RV
RF and Wireless - Attenuators 10-100RV
RF ATTENUATOR 100OHM

RF ATTENUATOR 100OHM

Supplier's Site
Attenuators - 10-100RV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
10-100RV
Attenuators 10-100RV
RF Attenuators 0 Hz ~ 6 GHz 100 Ohms 10W

RF Attenuators 0 Hz ~ 6 GHz 100 Ohms 10W

Buy Now

Technical Specifications

  Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 10-100RV 10-100RV
Product Name RF and Wireless - Attenuators Attenuators
Attenuator Type Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARS-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-24-01-20 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
High IIP3 10 MHz to 1.5 GHz Voltage-Controlled Variable Attenuator - SKY12239-11 - Skyworks Solutions, Inc.
Specs
Attenuator Type Variable
Frequency 0.0100 to 1.5 GHz
Insertion Loss 3 dB
View Details
5 suppliers
Coaxial Attenuator 30W – SMA - UIYCA30AS5 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 5 GHz
VSWR 1.3 :1
View Details