TTM Technologies Inc. Attenuators 10-100RV-S

Description
RF Attenuators 0 Hz ~ 6 GHz 100 Ohms 10W
Description
RF Attenuators 0 Hz ~ 6 GHz 100 Ohms 10W

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 10-100RV-S - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
10-100RV-S
Attenuators 10-100RV-S
RF Attenuators 0 Hz ~ 6 GHz 100 Ohms 10W

RF Attenuators 0 Hz ~ 6 GHz 100 Ohms 10W

Buy Now
Shenzhen, China
RF and Wireless - Attenuators
10-100RV-S
RF and Wireless - Attenuators 10-100RV-S
RF ATTENUATOR 100OHM

RF ATTENUATOR 100OHM

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators
Product Number 10-100RV-S 10-100RV-S
Product Name Attenuators RF and Wireless - Attenuators
Attenuator Type Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Attenuatorsuators - NPRA-20-18000-63.75-0.25 - kTB Solutions
Specs
Attenuator Type Variable
Frequency 0.0200 GHz
Insertion Loss 8 dB
View Details
ATN03-0067CH, Passive GaAs MMIC Attenuator Family - ATN03-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details
High IIP3 1.4 to 2.4 GHz Voltage-Controlled Variable Attenuator - SKY12235-11 - Skyworks Solutions, Inc.
Specs
Attenuator Type Variable
Frequency 1.4 to 2.4 GHz
Insertion Loss 2.5 dB
View Details
3 suppliers
WR22 to WR22 Flange Waveguide 20 dB Attenuator Straight 33 - 50 GHz - WR22-ATT-20+ - Mini-Circuits
Specs
Frequency 33 to 50 GHz
VSWR 1.1 :1
Attenuation 19.8 dB
View Details