Welwyn Components, Ltd. Wirewound Resistor, 1Kohm, 15W, 5%; Resistance Tt Electronics/welwyn WH10-1K0JI

Description
WIREWOUND RESISTOR, 1KOHM, 15W, 5%; Resistance:1kohm; Product Range:WH Series; Power Rating:15W; Resistance Tolerance:± 5%; Voltage Rating:250V; Resistor Technology:Wirewound ; Temperature Coefficient:± 25ppm/°C; Product Length:21mm RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 1KOHM, 15W, 5%; Resistance:1kohm; Product Range:WH Series; Power Rating:15W; Resistance Tolerance:± 5%; Voltage Rating:250V; Resistor Technology:Wirewound ; Temperature Coefficient:± 25ppm/°C; Product Length:21mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 1Kohm, 15W, 5%; Resistance Tt Electronics/welwyn - 78R5364 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1Kohm, 15W, 5%; Resistance Tt Electronics/welwyn
78R5364
Wirewound Resistor, 1Kohm, 15W, 5%; Resistance Tt Electronics/welwyn 78R5364
WIREWOUND RESISTOR, 1KOHM, 15W, 5%; Resistance:1kohm; Product Range:WH Series; Power Rating:15W; Resistance Tolerance:± 5%; Voltage Rating:250V; Resistor Technology:Wirewound ; Temperature Coefficient:± 25ppm/°C; Product Length:21mm RoHS Compliant: Yes

WIREWOUND RESISTOR, 1KOHM, 15W, 5%; Resistance:1kohm; Product Range:WH Series; Power Rating:15W; Resistance Tolerance:± 5%; Voltage Rating:250V; Resistor Technology:Wirewound; Temperature Coefficient:± 25ppm/°C; Product Length:21mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78R5364
Product Name Wirewound Resistor, 1Kohm, 15W, 5%; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 1000 ohms
Tolerance 5 +/- %
Temperature Coefficient 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers