Welwyn Components, Ltd. Through Hole Resistors RC55Y-332RBI

Description
RES 332 OHM 0.25W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 332 OHM 0.25W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 985-1032-3-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
985-1032-3-ND
Through Hole Resistors 985-1032-3-ND
RES 332 OHM 0.25W 0.1% AXIAL

RES 332 OHM 0.25W 0.1% AXIAL

Buy Now Datasheet
Resistor, 332 Ohm, 250Mw, ±0.1%; Resistance Tt Electronics/welwyn - 97K8649 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 332 Ohm, 250Mw, ±0.1%; Resistance Tt Electronics/welwyn
97K8649
Resistor, 332 Ohm, 250Mw, ±0.1%; Resistance Tt Electronics/welwyn 97K8649
RESISTOR, 332 OHM, 250MW, ±0.1%; Resistance:332ohm; Product Range:RC55 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Type:Metal Film; No. of Pins:2 RoHS Compliant: Yes

RESISTOR, 332 OHM, 250MW, ±0.1%; Resistance:332ohm; Product Range:RC55 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Type:Metal Film; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 985-1032-3-ND 97K8649
Product Name Through Hole Resistors Resistor, 332 Ohm, 250Mw, ±0.1%; Resistance Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 332 ohms 332 ohms
Unlock Full Specs
to access all available technical data

Similar Products

1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers