Welwyn Components, Ltd. Through Hole Resistors RC55Y-1M0BI

Description
RES 1M OHM 0.25W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 1M OHM 0.25W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 985-1089-3-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
985-1089-3-ND
Through Hole Resistors 985-1089-3-ND
RES 1M OHM 0.25W 0.1% AXIAL

RES 1M OHM 0.25W 0.1% AXIAL

Buy Now Datasheet
Resistor, Metal Film, 1M, 0.1%, Axial; Resistance Tt Electronics/welwyn - 97K8770 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 1M, 0.1%, Axial; Resistance Tt Electronics/welwyn
97K8770
Resistor, Metal Film, 1M, 0.1%, Axial; Resistance Tt Electronics/welwyn 97K8770
RESISTOR, METAL FILM, 1M, 0.1%, AXIAL; Resistance:1Mohm; Product Range:RC55 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 1M, 0.1%, AXIAL; Resistance:1Mohm; Product Range:RC55 Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 985-1089-3-ND 97K8770
Product Name Through Hole Resistors Resistor, Metal Film, 1M, 0.1%, Axial; Resistance Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1-1622935-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3010 ohms
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details