TT Electronics
AC DC Converters
PAA240-18B-H
Description
AC/DC CONVERTER 48V 160W
Request a Quote
Email Supplier
Datasheet
Description
AC/DC CONVERTER 48V 160W
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Power Supplies |
|
Product Number
|
3989-PAA240-18B-H-ND |
|
Product Name
|
AC DC Converters |
|
Type
|
AC/DC Converter; 1
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
DC Power Supply
DC Output Voltage
12.0 volts
AC Input Voltage
110.0 volts
View Details
Type
High Voltage; Medical Power Supply
Technology
Switching Power Supply
Features
Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
Type
DC Power Supply; Programmable Power Supply
Form Factor
DIN Rail
Operating Temperature
-20 to 60 C (-4 to 140 F)
View Details
Type
1
Operating Temperature
-20 to 70 C (-4 to 158 F)
DC Output Current
20 amps
View Details