TT Electronics LED Color Lighting OVTL01LGAAS

Description
LED Lighting Color - Amber 595nm (590nm ~ 600nm) 6-SMD, Gull Wing
Request a Quote Datasheet
Description
LED Lighting Color - Amber 595nm (590nm ~ 600nm) 6-SMD, Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Color Lighting - 365-1354-2-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
365-1354-2-ND
LED Color Lighting 365-1354-2-ND
LED Lighting Color - Amber 595nm (590nm ~ 600nm) 6-SMD, Gull Wing

LED Lighting Color - Amber 595nm (590nm ~ 600nm) 6-SMD, Gull Wing

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 365-1354-2-ND
Product Name LED Color Lighting
LED Package: 6-SMD, Gull Wing
LED Type Amber
Peak Wavelength 595 nm (5950 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169840 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: Tall lens Pill Pac
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED White Lighting - 1416-L128-3090CA3500006TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3000 K
View Details
2 suppliers