TT Electronics LED White Lighting OVSPW7CR8

Description
LED Lighting - White 3.6V 350mA 70° 2828 (7070 Metric)
Request a Quote Datasheet
Description
LED Lighting - White 3.6V 350mA 70° 2828 (7070 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 365-1220-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
365-1220-2-ND
LED White Lighting 365-1220-2-ND
LED Lighting - White 3.6V 350mA 70° 2828 (7070 Metric)

LED Lighting - White 3.6V 350mA 70° 2828 (7070 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 365-1220-2-ND
Product Name LED White Lighting
LED Package: 2828 (7070 Metric)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736261 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - LED55C - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED White Lighting - 516-2680-1-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type White
Color Temperature 7250 K
View Details
2 suppliers