TT Electronics LED Indication - Discrete OVSA1SBLCR8

Description
Red 624nm LED Indication - Discrete 2.5V 4-SMD, J-Lead
Request a Quote Datasheet
Description
Red 624nm LED Indication - Discrete 2.5V 4-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 365-1559-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
365-1559-2-ND
LED Indication - Discrete 365-1559-2-ND
Red 624nm LED Indication - Discrete 2.5V 4-SMD, J-Lead

Red 624nm LED Indication - Discrete 2.5V 4-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 365-1559-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
365-1559-6-ND
LED Indication - Discrete 365-1559-6-ND
Red 624nm LED Indication - Discrete 2.5V 4-SMD, J-Lead

Red 624nm LED Indication - Discrete 2.5V 4-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 365-1559-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
365-1559-1-ND
LED Indication - Discrete 365-1559-1-ND
Red 624nm LED Indication - Discrete 2.5V 4-SMD, J-Lead

Red 624nm LED Indication - Discrete 2.5V 4-SMD, J-Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
OVSA1SBLCR8
Standard LEDs - SMD OVSA1SBLCR8
Standard LEDs - SMD SMD LED Amber 60 deg w/ Dome Lens

Standard LEDs - SMD SMD LED Amber 60 deg w/ Dome Lens

Buy Now Datasheet
Led, Red, 2.6Mm, 3.7Cd, 630Nm, Full Reel; Led Color Tt Electronics/optek Technology - 53R0192 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 2.6Mm, 3.7Cd, 630Nm, Full Reel; Led Color Tt Electronics/optek Technology
53R0192
Led, Red, 2.6Mm, 3.7Cd, 630Nm, Full Reel; Led Color Tt Electronics/optek Technology 53R0192
LED, RED, 2.6MM, 3.7CD, 630NM, FULL REEL; LED Color:Red; LED Mounting:SMD; Bulb Size:2.6mm; Forward Current If:50mA; Forward Voltage:2.5V; Wavelength Typ:630nm; Luminous Intensity:3.7cd; Viewing Angle:60°; Lens Shape:Round RoHS Compliant: Yes

LED, RED, 2.6MM, 3.7CD, 630NM, FULL REEL; LED Color:Red; LED Mounting:SMD; Bulb Size:2.6mm; Forward Current If:50mA; Forward Voltage:2.5V; Wavelength Typ:630nm; Luminous Intensity:3.7cd; Viewing Angle:60°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 365-1559-2-ND OVSA1SBLCR8 53R0192
Product Name LED Indication - Discrete Standard LEDs - SMD Led, Red, 2.6Mm, 3.7Cd, 630Nm, Full Reel; Led Color Tt Electronics/optek Technology
LED Package: 4-SMD, J-Lead 2.6mm
LED Type Red Red; Red
Peak Wavelength 624 nm (6240 Å) 630 nm (6300 Å)
Viewing Angle 60 degrees 60 degrees
Luminous Intensity 2240 milliCandela 3700 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2043934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
IDEA, Inc.
Specs
LED Package: 5 mm
LED Type Red (optional feature); Yellow (optional feature); Green (optional feature); Multi-Colored
Peak Wavelength 697 nm (6970 Å)
View Details
LED Indication - Discrete - 754-1531-6-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Red
Peak Wavelength 627 nm (6270 Å)
View Details
2 suppliers