TT Electronics LED Indication - Discrete OVSA1SBC2R8

Description
Red 624nm LED Indication - Discrete 2.4V 4-SMD, J-Lead
Request a Quote Datasheet
Description
Red 624nm LED Indication - Discrete 2.4V 4-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 365-1557-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
365-1557-1-ND
LED Indication - Discrete 365-1557-1-ND
Red 624nm LED Indication - Discrete 2.4V 4-SMD, J-Lead

Red 624nm LED Indication - Discrete 2.4V 4-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 365-1557-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
365-1557-6-ND
LED Indication - Discrete 365-1557-6-ND
Red 624nm LED Indication - Discrete 2.4V 4-SMD, J-Lead

Red 624nm LED Indication - Discrete 2.4V 4-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 365-1557-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
365-1557-2-ND
LED Indication - Discrete 365-1557-2-ND
Red 624nm LED Indication - Discrete 2.4V 4-SMD, J-Lead

Red 624nm LED Indication - Discrete 2.4V 4-SMD, J-Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
OVSA1SBC2R8
Standard LEDs - SMD OVSA1SBC2R8
Standard LEDs - SMD SMD LED 120 deg Red

Standard LEDs - SMD SMD LED 120 deg Red

Buy Now
Led, Red, 1.6Cd, 630Nm, Full Reel; Led Color Tt Electronics/optek Technology - 53R0191 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 1.6Cd, 630Nm, Full Reel; Led Color Tt Electronics/optek Technology
53R0191
Led, Red, 1.6Cd, 630Nm, Full Reel; Led Color Tt Electronics/optek Technology 53R0191
LED, RED, 1.6CD, 630NM, FULL REEL; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:50mA; Forward Voltage:2.4V; Wavelength Typ:630nm; Luminous Intensity:1.6cd; Viewing Angle:120°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

LED, RED, 1.6CD, 630NM, FULL REEL; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:50mA; Forward Voltage:2.4V; Wavelength Typ:630nm; Luminous Intensity:1.6cd; Viewing Angle:120°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 365-1557-1-ND OVSA1SBC2R8 53R0191
Product Name LED Indication - Discrete Standard LEDs - SMD Led, Red, 1.6Cd, 630Nm, Full Reel; Led Color Tt Electronics/optek Technology
LED Package: 4-SMD, J-Lead
LED Type Red Red; Red
Peak Wavelength 624 nm (6240 Å) 630 nm (6300 Å)
Viewing Angle 120 degrees 120 degrees
Luminous Intensity 1600 milliCandela 1600 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736274 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Dual Emitter - DLED-660/880-LLS-2 - OSI Optoelectronics
Specs
LED Package: 63/Side Locker Plastic
LED Type Infrared; Red
Peak Wavelength 660 to 880 nm (6600 to 8800 Å)
View Details