TT Electronics LED Indication - Discrete OVSA1GBC2R8

Description
Green 527nm LED Indication - Discrete 3.6V 4-SMD, J-Lead
Request a Quote Datasheet
Description
Green 527nm LED Indication - Discrete 3.6V 4-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 365-1556-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
365-1556-6-ND
LED Indication - Discrete 365-1556-6-ND
Green 527nm LED Indication - Discrete 3.6V 4-SMD, J-Lead

Green 527nm LED Indication - Discrete 3.6V 4-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 365-1556-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
365-1556-1-ND
LED Indication - Discrete 365-1556-1-ND
Green 527nm LED Indication - Discrete 3.6V 4-SMD, J-Lead

Green 527nm LED Indication - Discrete 3.6V 4-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 365-1556-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
365-1556-2-ND
LED Indication - Discrete 365-1556-2-ND
Green 527nm LED Indication - Discrete 3.6V 4-SMD, J-Lead

Green 527nm LED Indication - Discrete 3.6V 4-SMD, J-Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
OVSA1GBC2R8
Standard LEDs - SMD OVSA1GBC2R8
Standard LEDs - SMD SMD LED 120 deg Green

Standard LEDs - SMD SMD LED 120 deg Green

Buy Now Datasheet
Led, Green, 1.8Cd, 535Nm; Led Color Tt Electronics/optek Technology - 53R0190 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 1.8Cd, 535Nm; Led Color Tt Electronics/optek Technology
53R0190
Led, Green, 1.8Cd, 535Nm; Led Color Tt Electronics/optek Technology 53R0190
LED, GREEN, 1.8CD, 535NM; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:30mA; Forward Voltage:3.6V; Wavelength Typ:535nm; Luminous Intensity:1.8cd; Viewing Angle:120°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

LED, GREEN, 1.8CD, 535NM; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:30mA; Forward Voltage:3.6V; Wavelength Typ:535nm; Luminous Intensity:1.8cd; Viewing Angle:120°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Green, 1.8Cd, 535Nm, Full Reel; Led Color Tt Electronics/optek Technology - 28X3119 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 1.8Cd, 535Nm, Full Reel; Led Color Tt Electronics/optek Technology
28X3119
Led, Green, 1.8Cd, 535Nm, Full Reel; Led Color Tt Electronics/optek Technology 28X3119
LED, GREEN, 1.8CD, 535NM, FULL REEL; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:30mA; Forward Voltage:3.6V; Wavelength Typ:535nm; Luminous Intensity:1.8cd; Viewing Angle:120°; Lens Shape:Round; Product Range:-RoHS Compliant: Yes

LED, GREEN, 1.8CD, 535NM, FULL REEL; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:30mA; Forward Voltage:3.6V; Wavelength Typ:535nm; Luminous Intensity:1.8cd; Viewing Angle:120°; Lens Shape:Round; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 365-1556-6-ND OVSA1GBC2R8 53R0190
Product Name LED Indication - Discrete Standard LEDs - SMD Led, Green, 1.8Cd, 535Nm; Led Color Tt Electronics/optek Technology
LED Package: 4-SMD, J-Lead
LED Type Green Green; Green
Peak Wavelength 527 nm (5270 Å) 535 nm (5350 Å)
Viewing Angle 120 degrees 120 degrees
Luminous Intensity 1800 milliCandela 1800 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225172 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
EXCELED™ series - SLI-343Y8C - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Yellow
Peak Wavelength 593 nm (5930 Å)
View Details
2 suppliers