TT Electronics LED Indication - Discrete OVSA1ABLCR8

Description
Amber 591nm LED Indication - Discrete 2.5V 4-SMD, J-Lead
Request a Quote Datasheet
Description
Amber 591nm LED Indication - Discrete 2.5V 4-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 365-1558-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
365-1558-2-ND
LED Indication - Discrete 365-1558-2-ND
Amber 591nm LED Indication - Discrete 2.5V 4-SMD, J-Lead

Amber 591nm LED Indication - Discrete 2.5V 4-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 365-1558-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
365-1558-1-ND
LED Indication - Discrete 365-1558-1-ND
Amber 591nm LED Indication - Discrete 2.5V 4-SMD, J-Lead

Amber 591nm LED Indication - Discrete 2.5V 4-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 365-1558-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
365-1558-6-ND
LED Indication - Discrete 365-1558-6-ND
Amber 591nm LED Indication - Discrete 2.5V 4-SMD, J-Lead

Amber 591nm LED Indication - Discrete 2.5V 4-SMD, J-Lead

Buy Now Datasheet
Led, Amber, 2.6Mm, 5Cd, 599Nm, Full Reel; Led Color Tt Electronics/optek Technology - 53R0188 - Newark, An Avnet Company
Chicago, IL, United States
Led, Amber, 2.6Mm, 5Cd, 599Nm, Full Reel; Led Color Tt Electronics/optek Technology
53R0188
Led, Amber, 2.6Mm, 5Cd, 599Nm, Full Reel; Led Color Tt Electronics/optek Technology 53R0188
LED, AMBER, 2.6MM, 5CD, 599NM, FULL REEL; LED Color:Amber; LED Mounting:SMD; Bulb Size:2.6mm; Forward Current If:50mA; Forward Voltage:2.5V; Wavelength Typ:599nm; Luminous Intensity:5cd; Viewing Angle:60°; Lens Shape:Round RoHS Compliant: Yes

LED, AMBER, 2.6MM, 5CD, 599NM, FULL REEL; LED Color:Amber; LED Mounting:SMD; Bulb Size:2.6mm; Forward Current If:50mA; Forward Voltage:2.5V; Wavelength Typ:599nm; Luminous Intensity:5cd; Viewing Angle:60°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
OVSA1ABLCR8
Standard LEDs - SMD OVSA1ABLCR8
Standard LEDs - SMD Amber, 591nm 5000mcd, 50mA

Standard LEDs - SMD Amber, 591nm 5000mcd, 50mA

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 365-1558-2-ND 53R0188 OVSA1ABLCR8
Product Name LED Indication - Discrete Led, Amber, 2.6Mm, 5Cd, 599Nm, Full Reel; Led Color Tt Electronics/optek Technology Standard LEDs - SMD
LED Package: 4-SMD, J-Lead 2.6mm
LED Type Amber Amber
Peak Wavelength 591 nm (5910 Å) 599 nm (5990 Å)
Viewing Angle 60 degrees 60 degrees
Luminous Intensity 5000 milliCandela 5000 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946421 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
Subminiature Emitter (IRLED) - LIM383ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Forward Current 65 milliamps
View Details
High Brightness SMT Round Tinted Amber LED with 30° Viewing Angle - ALMD-EL3E-VX002 - Broadcom Inc.
Specs
LED Package: Round AlInGaP
LED Type Amber
Peak Wavelength 594 nm (5940 Å)
View Details
2 suppliers