TT Electronics LED Indication - Discrete OVSA1ABC2R8

Description
Amber 591nm LED Indication - Discrete 2.4V 4-SMD, J-Lead
Request a Quote Datasheet
Description
Amber 591nm LED Indication - Discrete 2.4V 4-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 365-1554-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
365-1554-6-ND
LED Indication - Discrete 365-1554-6-ND
Amber 591nm LED Indication - Discrete 2.4V 4-SMD, J-Lead

Amber 591nm LED Indication - Discrete 2.4V 4-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 365-1554-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
365-1554-2-ND
LED Indication - Discrete 365-1554-2-ND
Amber 591nm LED Indication - Discrete 2.4V 4-SMD, J-Lead

Amber 591nm LED Indication - Discrete 2.4V 4-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 365-1554-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
365-1554-1-ND
LED Indication - Discrete 365-1554-1-ND
Amber 591nm LED Indication - Discrete 2.4V 4-SMD, J-Lead

Amber 591nm LED Indication - Discrete 2.4V 4-SMD, J-Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
OVSA1ABC2R8
Standard LEDs - SMD OVSA1ABC2R8
Standard LEDs - SMD SMD LED 120 deg Amber

Standard LEDs - SMD SMD LED 120 deg Amber

Buy Now Datasheet
Led, Amber, 1.5Cd, 599Nm; Led Color Tt Electronics/optek Technology - 53R0187 - Newark, An Avnet Company
Chicago, IL, United States
Led, Amber, 1.5Cd, 599Nm; Led Color Tt Electronics/optek Technology
53R0187
Led, Amber, 1.5Cd, 599Nm; Led Color Tt Electronics/optek Technology 53R0187
LED, AMBER, 1.5CD, 599NM; LED Color:Amber; LED Mounting:SMD; Bulb Size:-; Forward Current If:50mA; Forward Voltage:2.4V; Wavelength Typ:599nm; Luminous Intensity:1.5cd; Viewing Angle:120°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

LED, AMBER, 1.5CD, 599NM; LED Color:Amber; LED Mounting:SMD; Bulb Size:-; Forward Current If:50mA; Forward Voltage:2.4V; Wavelength Typ:599nm; Luminous Intensity:1.5cd; Viewing Angle:120°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Amber, 1.5Cd, 599Nm, Full Reel; Led Color Tt Electronics/optek Technology - 28X3117 - Newark, An Avnet Company
Chicago, IL, United States
Led, Amber, 1.5Cd, 599Nm, Full Reel; Led Color Tt Electronics/optek Technology
28X3117
Led, Amber, 1.5Cd, 599Nm, Full Reel; Led Color Tt Electronics/optek Technology 28X3117
LED, AMBER, 1.5CD, 599NM, FULL REEL; LED Color:Amber; LED Mounting:SMD; Bulb Size:-; Forward Current If:50mA; Forward Voltage:2.4V; Wavelength Typ:599nm; Luminous Intensity:1.5cd; Viewing Angle:120°; Lens Shape:Round; Product Range:-RoHS Compliant: Yes

LED, AMBER, 1.5CD, 599NM, FULL REEL; LED Color:Amber; LED Mounting:SMD; Bulb Size:-; Forward Current If:50mA; Forward Voltage:2.4V; Wavelength Typ:599nm; Luminous Intensity:1.5cd; Viewing Angle:120°; Lens Shape:Round; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 365-1554-6-ND OVSA1ABC2R8 53R0187
Product Name LED Indication - Discrete Standard LEDs - SMD Led, Amber, 1.5Cd, 599Nm; Led Color Tt Electronics/optek Technology
LED Package: 4-SMD, J-Lead
LED Type Amber Amber
Peak Wavelength 591 nm (5910 Å) 599 nm (5990 Å)
Viewing Angle 120 degrees 120 degrees
Luminous Intensity 1500 milliCandela 1500 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918849 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - F5D2 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
LED White Lighting - 516-4176-2-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 4000 K
View Details
2 suppliers