TT Electronics LED White Lighting OVS5WBCR4

Description
LED Lighting - White 3.2V 150mA 120° 2828 (7070 Metric)
Request a Quote Datasheet
Description
LED Lighting - White 3.2V 150mA 120° 2828 (7070 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 365-1390-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
365-1390-2-ND
LED White Lighting 365-1390-2-ND
LED Lighting - White 3.2V 150mA 120° 2828 (7070 Metric)

LED Lighting - White 3.2V 150mA 120° 2828 (7070 Metric)

Buy Now Datasheet
LED, White, Power SMD, 6x6 mm, Flat, 120 Deg., 0.5 W - 70048669 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED, White, Power SMD, 6x6 mm, Flat, 120 Deg., 0.5 W
70048669
LED, White, Power SMD, 6x6 mm, Flat, 120 Deg., 0.5 W 70048669
The OVS5WBCR4 is an energy-efficient packaged LED source that offers high luminance, and a long operating lifespan. This device offers a 120° viewing angle and an ultra-low profile (1.5mm) making it highly suitable for conventional lighting and specialized applications. Optional optics are offered to suit application. Applications: Automotive exterior and interior lighting Architectural indoor and outdoor lighting General lighting Electronic signs and signals Features: Robust energy-efficient design with long operating life Low thermal resistance Exceptional spatial uniformity Optional optics to suit application

The OVS5WBCR4 is an energy-efficient packaged LED source that offers high luminance, and a long operating lifespan. This device offers a 120° viewing angle and an ultra-low profile (1.5mm) making it highly suitable for conventional lighting and specialized applications. Optional optics are offered to suit application. Applications:

  • Automotive exterior and interior lighting
  • Architectural indoor and outdoor lighting
  • General lighting
  • Electronic signs and signals

Features:

  • Robust energy-efficient design with long operating life
  • Low thermal resistance
  • Exceptional spatial uniformity
  • Optional optics to suit application
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 365-1390-2-ND 70048669
Product Name LED White Lighting LED, White, Power SMD, 6x6 mm, Flat, 120 Deg., 0.5 W
LED Package: 2828 (7070 Metric)
LED Type White White
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1757447 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Hot white
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U275 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 275 nm (2750 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 22 degrees
View Details