TT Electronics Led Strip, 3 Led, Green, 14Lm; Light Strip Length Tt Electronics/optek Technology OVM12F3G7

Description
LED STRIP, 3 LED, GREEN, 14LM; Light Strip Length:80mm; No. of LEDs:3LEDs; Illumination Color:Green; Input Voltage:12VDC; Input Power:9W; IP Rating:IP67; Product Range:OVM12 Series; Power Rating:300mW; Supply Voltage:12V RoHS Compliant: Yes
Datasheet
Description
LED STRIP, 3 LED, GREEN, 14LM; Light Strip Length:80mm; No. of LEDs:3LEDs; Illumination Color:Green; Input Voltage:12VDC; Input Power:9W; IP Rating:IP67; Product Range:OVM12 Series; Power Rating:300mW; Supply Voltage:12V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Strip, 3 Led, Green, 14Lm; Light Strip Length Tt Electronics/optek Technology - 19P2473 - Newark, An Avnet Company
Chicago, IL, United States
Led Strip, 3 Led, Green, 14Lm; Light Strip Length Tt Electronics/optek Technology
19P2473
Led Strip, 3 Led, Green, 14Lm; Light Strip Length Tt Electronics/optek Technology 19P2473
LED STRIP, 3 LED, GREEN, 14LM; Light Strip Length:80mm; No. of LEDs:3LEDs; Illumination Color:Green; Input Voltage:12VDC; Input Power:9W; IP Rating:IP67; Product Range:OVM12 Series; Power Rating:300mW; Supply Voltage:12V RoHS Compliant: Yes

LED STRIP, 3 LED, GREEN, 14LM; Light Strip Length:80mm; No. of LEDs:3LEDs; Illumination Color:Green; Input Voltage:12VDC; Input Power:9W; IP Rating:IP67; Product Range:OVM12 Series; Power Rating:300mW; Supply Voltage:12V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 19P2473
Product Name Led Strip, 3 Led, Green, 14Lm; Light Strip Length Tt Electronics/optek Technology
LED Type Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736256 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Specs
LED Package: T-1
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details