TT Electronics LED Indication - Discrete OVLLY8C7

Description
Yellow 589nm LED Indication - Discrete 2.2V Radial
Request a Quote Datasheet
Description
Yellow 589nm LED Indication - Discrete 2.2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 365-1204-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
365-1204-ND
LED Indication - Discrete 365-1204-ND
Yellow 589nm LED Indication - Discrete 2.2V Radial

Yellow 589nm LED Indication - Discrete 2.2V Radial

Buy Now Datasheet
Led, Yellow, T-1 3/4 (5Mm), 340Mcd, 589Nm; Led Color Tt Electronics/optek Technology - 52K5276 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, T-1 3/4 (5Mm), 340Mcd, 589Nm; Led Color Tt Electronics/optek Technology
52K5276
Led, Yellow, T-1 3/4 (5Mm), 340Mcd, 589Nm; Led Color Tt Electronics/optek Technology 52K5276
LED, YELLOW, T-1 3/4 (5MM), 340MCD, 589NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:589nm; Luminous Intensity:340mcd; Viewing Angle:85°; MSL:- RoHS Compliant: Yes

LED, YELLOW, T-1 3/4 (5MM), 340MCD, 589NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:589nm; Luminous Intensity:340mcd; Viewing Angle:85°; MSL:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
OVLLY8C7
Standard LEDs - Through Hole OVLLY8C7
Standard LEDs - Through Hole Yellow 589 nm

Standard LEDs - Through Hole Yellow 589 nm

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 365-1204-ND 52K5276 OVLLY8C7
Product Name LED Indication - Discrete Led, Yellow, T-1 3/4 (5Mm), 340Mcd, 589Nm; Led Color Tt Electronics/optek Technology Standard LEDs - Through Hole
LED Package: Radial T-1 3/4 (5mm)
LED Type Yellow Yellow; Yellow
Peak Wavelength 589 nm (5890 Å) 589 nm (5890 Å)
Viewing Angle 100 degrees 85 degrees
Luminous Intensity 980 milliCandela 340 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736255 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Dual Emitter - DLED-660/895-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 895 nm (6600 to 8950 Å)
View Details
LED Indication - Discrete - C503B-ACS-CY0Z0251-ND - DigiKey
Specs
LED Package: Radial
LED Type Amber
Peak Wavelength 591 nm (5910 Å)
View Details
3 suppliers