TT Electronics LED Indication - Discrete OVLLG8C7

Description
Green 525nm LED Indication - Discrete 3.4V Radial
Request a Quote Datasheet
Description
Green 525nm LED Indication - Discrete 3.4V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 365-1202-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
365-1202-ND
LED Indication - Discrete 365-1202-ND
Green 525nm LED Indication - Discrete 3.4V Radial

Green 525nm LED Indication - Discrete 3.4V Radial

Buy Now Datasheet
Led, 5Mm, Green; Led Colour Tt Electronics/optek Technology - 40P0679 - Newark, An Avnet Company
Chicago, IL, United States
Led, 5Mm, Green; Led Colour Tt Electronics/optek Technology
40P0679
Led, 5Mm, Green; Led Colour Tt Electronics/optek Technology 40P0679
LED, 5MM, GREEN; LED Colour:Green; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.4V; Wavelength Typ:525nm; Luminous Intensity:670mcd; Viewing Angle:85°; Lens Shape:Round; Product RoHS Compliant: Yes

LED, 5MM, GREEN; LED Colour:Green; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.4V; Wavelength Typ:525nm; Luminous Intensity:670mcd; Viewing Angle:85°; Lens Shape:Round; Product RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
OVLLG8C7
Standard LEDs - Through Hole OVLLG8C7
Standard LEDs - Through Hole Green 525 nm

Standard LEDs - Through Hole Green 525 nm

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 365-1202-ND 40P0679 OVLLG8C7
Product Name LED Indication - Discrete Led, 5Mm, Green; Led Colour Tt Electronics/optek Technology Standard LEDs - Through Hole
LED Package: Radial
LED Type Green Green
Peak Wavelength 525 nm (5250 Å) 525 nm (5250 Å)
Viewing Angle 85 degrees 85 degrees
Luminous Intensity 2400 milliCandela 670 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736335 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
LED White Lighting - ASMT-MW06-NLM00-ND - DigiKey
Specs
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type White
Color Temperature 7000 K
View Details