TT Electronics LED Indication - Discrete OVLGJ0C3B9

Description
Green 573nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet
Description
Green 573nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 365-1187-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
365-1187-ND
LED Indication - Discrete 365-1187-ND
Green 573nm LED Indication - Discrete 2V Radial

Green 573nm LED Indication - Discrete 2V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 365-1187-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Green
Peak Wavelength 575 nm (5750 Å)
Viewing Angle 6 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880395 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED White Lighting - ASMT-MW09-NLM00-ND - DigiKey
Specs
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type White
Color Temperature 7000 K
View Details