TT Electronics LED Indication - Discrete OVLGG0C5B9

Description
Green 525nm LED Indication - Discrete 3.5V Radial
Request a Quote Datasheet
Description
Green 525nm LED Indication - Discrete 3.5V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 365-1186-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
365-1186-ND
LED Indication - Discrete 365-1186-ND
Green 525nm LED Indication - Discrete 3.5V Radial

Green 525nm LED Indication - Discrete 3.5V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 365-1186-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Green
Peak Wavelength 518 nm (5180 Å)
Viewing Angle 6 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2097972 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details