Yellow 589nm LED Indication - Discrete 2V Radial
LED, YELLOW, T-1 3/4 (5MM), 4CD, 589NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:30mA; Forward Voltage:2V; Wavelength Typ:589nm; Luminous Intensity:4cd; Viewing Angle:30°; MSL:- RoHS Compliant: Yes
5 mm Yellow 30° 5700 mcd Water Clear 2.2 V Round LED Through Hole - T-1 3/4
Standard LEDs - Through Hole Yellow 589 nm
| DigiKey | Newark, An Avnet Company | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 365-1183-ND | 52K5255 | 861-OVLFY3C7 | OVLFY3C7 |
| Product Name | LED Indication - Discrete | Led, Yellow, T-1 3/4 (5Mm), 4Cd, 589Nm; Led Color Tt Electronics/optek Technology | 5 mm Yellow 30° 5700 mcd Water Clear 2.2 V Round LED Through Hole - T-1 3/4 | Standard LEDs - Through Hole |
| LED Package: | Radial | T-1 3/4 (5mm) | ||
| LED Type | Yellow | Yellow; Yellow | Yellow | |
| Peak Wavelength | 589 nm (5890 Å) | 589 nm (5890 Å) | ||
| Viewing Angle | 30 degrees | 30 degrees | ||
| Luminous Intensity | 7400 milliCandela | 4000 milliCandela |