TT Electronics LED Indication - Discrete OVLAS6CB8

Description
Red 628nm LED Indication - Discrete 2.3V Radial
Request a Quote Datasheet
Description
Red 628nm LED Indication - Discrete 2.3V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 365-1171-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
365-1171-ND
LED Indication - Discrete 365-1171-ND
Red 628nm LED Indication - Discrete 2.3V Radial

Red 628nm LED Indication - Discrete 2.3V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 365-1171-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Red
Peak Wavelength 628 nm (6280 Å)
Viewing Angle 65 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736317 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
Side View Type High-Brightness LED - SML-A15YT - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.55 (t=1.15)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details