TT Electronics LED Indication - Discrete OVLAG6CB8

Description
Green 527nm LED Indication - Discrete 3.6V Radial
Request a Quote Datasheet
Description
Green 527nm LED Indication - Discrete 3.6V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 365-1170-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
365-1170-ND
LED Indication - Discrete 365-1170-ND
Green 527nm LED Indication - Discrete 3.6V Radial

Green 527nm LED Indication - Discrete 3.6V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 365-1170-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Green
Peak Wavelength 527 nm (5270 Å)
Viewing Angle 65 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2043929 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Blue; Deep blue
Array Array
Number of Array Elements 1
View Details
Subminiature Emitter (IRLED) - LIM363ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Forward Current 65 milliamps
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details