TT Electronics Laser Diodes, Modules OPV314YBT

Description
Laser Diode 850nm 2.2V 7mA Panel Mount, ST Connector
Request a Quote Datasheet
Description
Laser Diode 850nm 2.2V 7mA Panel Mount, ST Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laser Diodes, Modules - 365-1885-ND - DigiKey
Thief River Falls, MN, United States
Laser Diodes, Modules
365-1885-ND
Laser Diodes, Modules 365-1885-ND
Laser Diode 850nm 2.2V 7mA Panel Mount, ST Connector

Laser Diode 850nm 2.2V 7mA Panel Mount, ST Connector

Buy Now Datasheet
Laser Diodes, Modules - OPV314YBT - ODG (Origin Data Global)
Shenzhen, China
Laser Diodes, Modules
OPV314YBT
Laser Diodes, Modules OPV314YBT
LASER DIODE 850NM PANEL MOUNT ST

LASER DIODE 850NM PANEL MOUNT ST

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Lasers Lasers
Product Number 365-1885-ND OPV314YBT
Product Name Laser Diodes, Modules Laser Diodes, Modules
Wavelength Range 850 nm (8500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Laser Diodes, Modules - 448-LASERDISPLPL90AHPSA1-ND - DigiKey
Specs
Wavelength Range 905 nm (9050 Å)
View Details
2 suppliers
CW laser diodes (CWLD) - L9418-42 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Laser Type Laser Diodes
Wavelength Range 970 to 990 nm (9700 to 9900 Å)
Operating Voltage 2 volts
View Details
Infrared Laser Modules: TECIRL Series - TECIRL-780 - World Star Tech
Specs
Laser Type Laser Diode Modules
Laser Wavelength Infrared
Wavelength Range 780 nm (7800 Å)
View Details
 - 6973507 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Wavelength Blue; Modulating
CDRH Classification 3R
Wavelength Range 405 nm (4050 Å)
View Details